ANTENNA 0.698-3.6GHZ I-PEXMHF4 Product overview: W3907BD0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3907BD0100 can be used for catalog matching and distributor lookup.
2.15GHz 2G, 3G, 4G, LTE Flat Patch RF Antenna 698MHz ~ 3.6GHz 4.2dBi IPEX MHF4 Surface Mount
2.15GHz 2G, 3G, 4G, LTE Flat Patch RF Antenna 698MHz ~ 3.6GHz 4.2dBi IPEX MHF4 Surface Mount
PCB ANTENNA, 3.4-3.6GHZ, 4.2DBI; Antenna Type:PCB; Frequency Min:3.4GHz; Frequency Max:3.6GHz; Antenna Mounting:I-Pex Connector; Gain:4.2dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3907BD0100 | 553-W3907BD0100-ND | W3907BD0100 | 82AC9752 |
| Product Name | 3.6GHZ Rf Antenna | RF Antennas | RF Antennas | Pcb Antenna, 3.4-3.6Ghz, 4.2Dbi; Antenna Type Pulse Larsen Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE | 2G, 3G, 4G, LTE | |
| Primary Frequency Range | 698.0 to 3600.0 MHz | 2150.0 MHz | 3400.0 to 3600.0 MHz | |
| Technology Type | Flat Patch | Patch | Patch; Flat Patch |
Vertical