Pulse Electronics Corporation RF Antennas W3906B0100

Description
2.15GHz LTE Flat Patch RF Antenna 698MHz ~ 3.6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote
Description
2.15GHz LTE Flat Patch RF Antenna 698MHz ~ 3.6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W3906B0100 is an LTE Primary and GNSS FPC antenna designed for use in challenging RF environments. It operates across a frequency range of 698-3600 MHz, supporting multiple global LTE bands including B1-B23, B25-B29, and B33-B42, as well as GNSS frequencies for GPS, Galileo, and Glonass. The antenna features a nominal impedance of 50Ω and is characterized by a foldable design, making it suitable for tight spaces. Electrical specifications include a peak gain ranging from 1.5 dBi to 4.0 dBi across various frequency bands, with average total efficiency peaking at 69% in the 2300-2700 MHz range. The return loss is -6 dB for the lower frequency range and -7.5 dB for higher frequencies, indicating good performance. The antenna is matched to radio modules from several manufacturers, including Sierra Wireless and Huawei, and is applicable in sectors such as IoT, smart grid, transportation, and remote monitoring. The product is packaged with five antennas per PE bag, totaling 4000 antennas per package box, facilitating bulk purchasing for larger projects.

Datasheet Summary
Powered by GS/AI

The W3906B0100 is an LTE Primary and GNSS FPC antenna designed for use in challenging RF environments. It operates across a frequency range of 698-3600 MHz, supporting multiple global LTE bands including B1-B23, B25-B29, and B33-B42, as well as GNSS frequencies for GPS, Galileo, and Glonass. The antenna features a nominal impedance of 50Ω and is characterized by a foldable design, making it suitable for tight spaces. Electrical specifications include a peak gain ranging from 1.5 dBi to 4.0 dBi across various frequency bands, with average total efficiency peaking at 69% in the 2300-2700 MHz range. The return loss is -6 dB for the lower frequency range and -7.5 dB for higher frequencies, indicating good performance. The antenna is matched to radio modules from several manufacturers, including Sierra Wireless and Huawei, and is applicable in sectors such as IoT, smart grid, transportation, and remote monitoring. The product is packaged with five antennas per PE bag, totaling 4000 antennas per package box, facilitating bulk purchasing for larger projects.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3906B0100-ND - DigiKey
Thief River Falls, MN, United States
2.15GHz LTE Flat Patch RF Antenna 698MHz ~ 3.6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.15GHz LTE Flat Patch RF Antenna 698MHz ~ 3.6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
2.15GHZ Rf Antenna - 875-W3906B0100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.15GHZ Rf Antenna
875-W3906B0100
2.15GHZ Rf Antenna 875-W3906B0100
RF ANT 2.15GHZ FLAT PATCH CAB Product overview: W3906B0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.15GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.15GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3906B0100 can be used for catalog matching and distributor lookup.

RF ANT 2.15GHZ FLAT PATCH CAB Product overview: W3906B0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.15GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.15GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3906B0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3906B0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3906B0100
RF Antennas W3906B0100
2.15GHz LTE Flat Patch RF Antenna 698MHz ~ 3.6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.15GHz LTE Flat Patch RF Antenna 698MHz ~ 3.6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Pcb Antenna, Linear, 3.4-3.6Ghz, 4Dbi; Antenna Type Pulse Larsen Antennas - 60AC3043 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Linear, 3.4-3.6Ghz, 4Dbi; Antenna Type Pulse Larsen Antennas
60AC3043
Pcb Antenna, Linear, 3.4-3.6Ghz, 4Dbi; Antenna Type Pulse Larsen Antennas 60AC3043
PCB ANTENNA, LINEAR, 3.4-3.6GHZ, 4DBI; Antenna Type:PCB; Frequency Min:3.4GHz; Frequency Max:3.6GHz; Antenna Mounting:-; Gain:4dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, LINEAR, 3.4-3.6GHZ, 4DBI; Antenna Type:PCB; Frequency Min:3.4GHz; Frequency Max:3.6GHz; Antenna Mounting:-; Gain:4dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W3906B0100-ND 875-W3906B0100 W3906B0100 60AC3043
Product Name RF Antennas 2.15GHZ Rf Antenna RF Antennas Pcb Antenna, Linear, 3.4-3.6Ghz, 4Dbi; Antenna Type Pulse Larsen Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE RF Testing LTE
Primary Frequency Range 2150.0 MHz 698.0 to 3600.0 MHz 3400.0 to 3600.0 MHz
Gain 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers