Pulse Electronics Corporation RF Antennas W3796

Description
RF ANT 829MHZ/1.575GHZ FLAT BAR
Datasheet
Description
RF ANT 829MHZ/1.575GHZ FLAT BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - W3796 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
W3796
RF Antennas W3796
RF ANT 829MHZ/1.575GHZ FLAT BAR

RF ANT 829MHZ/1.575GHZ FLAT BAR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number W3796
Product Name RF Antennas
Operating Frequency 698 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 448-CYW89071A1CUBXGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100319QI - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4741-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details