829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi MMCX Adhesive
ANTENNA ASSEMBLY 6GHZ 193MM MMCX Product overview: W3554E0193 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3554E0193 can be used for catalog matching and distributor lookup.
829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi MMCX Adhesive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-W3554E0193-ND | 875-W3554E0193 | W3554E0193 |
| Product Name | RF Antennas | 6GHZ Rf Antenna | RF Antennas |
| Applications | Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ | RF Testing | 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 829.0 to 5450.0 MHz | 698.0 to 6000.0 MHz | |
| Gain | 1.9 to 3.5 dB |
Right hand circular polarised