Pulse Electronics Corporation RF Antennas W3554B0293

Description
829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3554B0293-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
6GHZ Rf Antenna - 875-W3554B0293 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6GHZ Rf Antenna
875-W3554B0293
6GHZ Rf Antenna 875-W3554B0293
ANTENNA ASSEMBLY 6GHZ 293MM U.FL Product overview: W3554B0293 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3554B0293 can be used for catalog matching and distributor lookup.

ANTENNA ASSEMBLY 6GHZ 293MM U.FL Product overview: W3554B0293 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3554B0293 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3554B0293 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3554B0293
RF Antennas W3554B0293
829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W3554B0293-ND 875-W3554B0293 W3554B0293
Product Name RF Antennas 6GHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ RF Testing 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 829.0 to 5450.0 MHz 698.0 to 6000.0 MHz
Gain 1.9 to 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details