829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz General Purpose PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 1.9dBi, 3.2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
PCB WITH ADHESIVE ANTENNA NPB Product overview: W3554B0140T from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3554B0140T can be used for catalog matching and distributor lookup.
ANTENNA, PCB, 0.698 TO 6GHZ, 3.5DBI; Antenna Type:PCB; Frequency Min:0.698GHz; Frequency Max:6GHz; Antenna Mounting:U.FL; Gain:3.5dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz General Purpose PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 1.9dBi, 3.2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | W3554B0140T-ND | 875-W3554B0140T | 51AK3341 | W3554B0140T |
| Product Name | RF Antennas | Rf Antenna | Antenna, Pcb, 0.698 To 6Ghz, 3.5Dbi; Antenna Type Pulse Electronics | RF Antennas |
| Applications | General Purpose | RF Testing | General Purpose | |
| Primary Frequency Range | 829.0 to 5450.0 MHz | 698.0 to 2690.0 MHz | 698.0 to 6000.0 MHz | |
| Gain | 1.9 to 3.2 dB | 3.5 dB |