Pulse Electronics Corporation RF Antennas W3554B0140

Description
829MHz, 2.2GHz GSM, LTE, W-CDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
829MHz, 2.2GHz GSM, LTE, W-CDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2574-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2574-ND
RF Antennas 553-2574-ND
829MHz, 2.2GHz GSM, LTE, W-CDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz U.FL (UMCC), IPEX MHF1 Surface Mount

829MHz, 2.2GHz GSM, LTE, W-CDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
829MHZ 2.2GHZ Rf Antenna - 875-W3554B0140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 2.2GHZ Rf Antenna
875-W3554B0140
829MHZ 2.2GHZ Rf Antenna 875-W3554B0140
RF ANT 829MHZ/2.2GHZ PCB TRACE Product overview: W3554B0140 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3554B0140 can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/2.2GHZ PCB TRACE Product overview: W3554B0140 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3554B0140 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3554B0140 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3554B0140
RF Antennas W3554B0140
829MHz, 2.2GHz GSM, LTE, W-CDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz U.FL (UMCC), IPEX MHF1 Surface Mount

829MHz, 2.2GHz GSM, LTE, W-CDMA PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Pcb Antenna, Vertical, 4.9-6Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas - 60AC3039 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Vertical, 4.9-6Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas
60AC3039
Pcb Antenna, Vertical, 4.9-6Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas 60AC3039
PCB ANTENNA, VERTICAL, 4.9-6GHZ, 3.5DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:U.FL; Gain:3.5dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, VERTICAL, 4.9-6GHZ, 3.5DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:U.FL; Gain:3.5dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-2574-ND 875-W3554B0140 W3554B0140 60AC3039
Product Name RF Antennas 829MHZ 2.2GHZ Rf Antenna RF Antennas Pcb Antenna, Vertical, 4.9-6Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, W-CDMA RF Testing GSM, LTE, W-CDMA
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers