Pulse Electronics Corporation RF Antennas W3544B

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2573-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2573-2-ND
RF Antennas 553-2573-2-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-2573-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2573-6-ND
RF Antennas 553-2573-6-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-2573-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2573-1-ND
RF Antennas 553-2573-1-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount

Buy Now Datasheet
850MHZ 900MHZ Rf Antenna - 875-W3544B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHZ 900MHZ Rf Antenna
875-W3544B
850MHZ 900MHZ Rf Antenna 875-W3544B
RF ANT 850MHZ/900MHZ CHIP SLD Product overview: W3544B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3544B can be used for catalog matching and distributor lookup.

RF ANT 850MHZ/900MHZ CHIP SLD Product overview: W3544B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3544B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - W3544B
W3544B
RF Antennas - W3544B W3544B
Manufacturer: PulseLarsen Antennas Win Source Part Number: 903192-W3544B Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 140 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8529.10.9100 Other Part Number: 553-2573-ND, -W3544B, 553-2573-2, W3544B-ND, 553-2573-1, 553-2573, 553-2573-6

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 903192-W3544B
Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 140
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8529.10.9100
Other Part Number: 553-2573-ND, -W3544B, 553-2573-2, W3544B-ND, 553-2573-1, 553-2573, 553-2573-6

Buy Now Datasheet
Pcb Antenna, 1.92-2.17Ghz, -1.5Dbi; Antenna Type Pulse Larsen Antennas - 60AC3038 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 1.92-2.17Ghz, -1.5Dbi; Antenna Type Pulse Larsen Antennas
60AC3038
Pcb Antenna, 1.92-2.17Ghz, -1.5Dbi; Antenna Type Pulse Larsen Antennas 60AC3038
PCB ANTENNA, 1.92-2.17GHZ, -1.5DBI; Antenna Type:PCB; Frequency Min:1.92GHz; Frequency Max:2.17GHz; Antenna Mounting:SMD; Gain:-1.5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, 1.92-2.17GHZ, -1.5DBI; Antenna Type:PCB; Frequency Min:1.92GHz; Frequency Max:2.17GHz; Antenna Mounting:SMD; Gain:-1.5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Others W3544B
W3544B

W3544B

Supplier's Site
RF Antennas - W3544B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3544B
RF Antennas W3544B
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.5dBi, -1.1dBi, -1.1dBi, -1.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 553-2573-2-ND 875-W3544B W3544B 60AC3038 W3544B W3544B
Product Name RF Antennas 850MHZ 900MHZ Rf Antenna RF Antennas - W3544B Pcb Antenna, 1.92-2.17Ghz, -1.5Dbi; Antenna Type Pulse Larsen Antennas Others RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM RF Testing GSM
Primary Frequency Range 850.0 to 2100.0 MHz 824.0 to 2170.0 MHz 1920.0 to 2170.0 MHz 960.0 MHz
Gain -1.5 to -1.1 dB -1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details