Pulse Electronics Corporation RF Antennas W3544A

Description
RF ANT 850MHZ/900MHZ CHIP SLD
Datasheet
Description
RF ANT 850MHZ/900MHZ CHIP SLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - W3544A - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
W3544A
RF Antennas W3544A
RF ANT 850MHZ/900MHZ CHIP SLD

RF ANT 850MHZ/900MHZ CHIP SLD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number W3544A
Product Name RF Antennas
Operating Frequency 824 to 2170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20721B2KUMLG-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54F657LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32192-A-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details