Pulse Electronics Corporation RF Antennas W3538M0200

Description
892MHz, 1.9GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 6.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
892MHz, 1.9GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 6.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2630-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2630-ND
RF Antennas 553-2630-ND
892MHz, 1.9GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 6.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

892MHz, 1.9GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 6.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
892MHZ 1.9GHZ Rf Antenna - 875-W3538M0200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
892MHZ 1.9GHZ Rf Antenna
875-W3538M0200
892MHZ 1.9GHZ Rf Antenna 875-W3538M0200
RF ANT 892MHZ/1.9GHZ PCB 200MM Product overview: W3538M0200 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3538M0200 can be used for catalog matching and distributor lookup.

RF ANT 892MHZ/1.9GHZ PCB 200MM Product overview: W3538M0200 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3538M0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3538M0200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3538M0200
RF Antennas W3538M0200
892MHz, 1.9GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 6.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

892MHz, 1.9GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 6.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-2630-ND 875-W3538M0200 W3538M0200
Product Name RF Antennas 892MHZ 1.9GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, WCDMA RF Testing GSM, WCDMA
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details