RF ANT 850/900MHZ PCB TRAC 150MM Product overview: W3538E0150 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3538E0150 can be used for catalog matching and distributor lookup.
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.5dBi, 4.5dBi, 3.9dBi MMCX Male Surface Mount
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.5dBi, 4.5dBi, 3.9dBi MMCX Male Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-W3538E0150 | 553-2693-ND | W3538E0150 |
| Product Name | 900MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; GSM, WCDMA | GSM, WCDMA |
| Primary Frequency Range | 824.0 to 2170.0 MHz | 850.0 to 2100.0 MHz | |
| Technology Type | PCB Trace | PCB Trace | PCB Trace |
Vertical