850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 5.8dBi, 6.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount
RF ANT 850MHZ/900MHZ PCB TRACE Product overview: W3538B0200 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3538B0200 can be used for catalog matching and distributor lookup.
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, WCDMA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.8dBi, 5.8dBi, 6.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount
ANTENNA, PCB, PENTA, U.FL; Antenna Type:PWB; Frequency Min:-; Frequency Max:-; Antenna Mounting:U.FL; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 553-1703-ND | 875-W3538B0200 | W3538B0200 | 55T7407 |
| Product Name | RF Antennas | 850MHZ 900MHZ Rf Antenna | RF Antennas | Antenna, Pcb, Penta, U.fl; Antenna Type Pulse Electronics |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, WCDMA | RF Testing | GSM, WCDMA | |
| Primary Frequency Range | 850.0 to 2100.0 MHz | 824.0 to 2170.0 MHz | ||
| Gain | 2.8 to 6.3 dB |