Pulse Electronics Corporation Connectors,Interconnects W3538B0150

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete RF Family/Standard: 802.15.4, General ISM > 1GHz Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 829MHz Frequency Range: 698MHz ~ 960MHz Antenna Type: Puck Return Loss: 20dB
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete RF Family/Standard: 802.15.4, General ISM > 1GHz Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 829MHz Frequency Range: 698MHz ~ 960MHz Antenna Type: Puck Return Loss: 20dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete RF Family/Standard: 802.15.4, General ISM > 1GHz Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 829MHz Frequency Range: 698MHz ~ 960MHz Antenna Type: Puck Return Loss: 20dB

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
RF Family/Standard: 802.15.4, General ISM > 1GHz
Frequency Group: UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band): 829MHz
Frequency Range: 698MHz ~ 960MHz
Antenna Type: Puck
Return Loss: 20dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111180 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details