Pulse Electronics Corporation RF Antennas W3513

Description
2.4GHz, 5GHz Wi-Fi, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
2.4GHz, 5GHz Wi-Fi, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2571-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2571-ND
RF Antennas 553-2571-ND
2.4GHz, 5GHz Wi-Fi, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz, 5GHz Wi-Fi, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
SMD 2.4GHZ 5GHZ Rf Antenna - 875-W3513 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ 5GHZ Rf Antenna
875-W3513
SMD 2.4GHZ 5GHZ Rf Antenna 875-W3513
RF ANT 2.4GHZ/5GHZ PCB TRACE SMD Product overview: W3513 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3513 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5GHZ PCB TRACE SMD Product overview: W3513 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3513 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pwb Antenna, 4.9-5.85Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas - 60AC3033 - Newark, An Avnet Company
Chicago, IL, United States
Pwb Antenna, 4.9-5.85Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas
60AC3033
Pwb Antenna, 4.9-5.85Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas 60AC3033
PWB ANTENNA, 4.9-5.85GHZ, 2DBI; Antenna Type:PWB; Frequency Min:4.9GHz; Frequency Max:5.85GHz; Antenna Mounting:U.FL; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

PWB ANTENNA, 4.9-5.85GHZ, 2DBI; Antenna Type:PWB; Frequency Min:4.9GHz; Frequency Max:5.85GHz; Antenna Mounting:U.FL; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3513 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3513
RF Antennas W3513
2.4GHz, 5GHz Wi-Fi, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz, 5GHz Wi-Fi, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-2571-ND 875-W3513 60AC3033 W3513
Product Name RF Antennas SMD 2.4GHZ 5GHZ Rf Antenna Pwb Antenna, 4.9-5.85Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi, WLAN RF Testing Wi-Fi, WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz 2400.0 to 5850.0 MHz 4900.0 to 5850.0 MHz
Gain 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details