ANTENNA EMBED PCB 617MHZ-6GHZ Product overview: W3415 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 617MHZ, 6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 617MHZ, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3415 can be used for catalog matching and distributor lookup.
788.5MHz, 1.55GHz, 2.2GHz, 3.65GHz, 5.45GHz 4G, 5G Chip RF Antenna 617MHz ~ 960MHz, 1.4GHz ~ 1.7GHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.9GHz, 4.9GHz ~ 6GHz -1dBi, -1dBi, 2.5dBi, 2.5dBi, 2.5dBi Solder Surface Mount
788.5MHz, 1.55GHz, 2.2GHz, 3.65GHz, 5.45GHz 4G, 5G Chip RF Antenna 617MHz ~ 960MHz, 1.4GHz ~ 1.7GHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.9GHz, 4.9GHz ~ 6GHz -1dBi, -1dBi, 2.5dBi, 2.5dBi, 2.5dBi Solder Surface Mount
788.5MHz, 1.55GHz, 2.2GHz, 3.65GHz, 5.45GHz 4G, 5G Chip RF Antenna 617MHz ~ 960MHz, 1.4GHz ~ 1.7GHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.9GHz, 4.9GHz ~ 6GHz -1dBi, -1dBi, 2.5dBi, 2.5dBi, 2.5dBi Solder Surface Mount
788.5MHz, 1.55GHz, 2.2GHz, 3.65GHz, 5.45GHz 4G, 5G Chip RF Antenna 617MHz ~ 960MHz, 1.4GHz ~ 1.7GHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.9GHz, 4.9GHz ~ 6GHz -1dBi, -1dBi, 2.5dBi, 2.5dBi, 2.5dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-W3415 | 553-W3415CT-ND | W3415 |
| Product Name | 617MHZ 6GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; 4G, 5G | 4G, 5G |
| Primary Frequency Range | 617.0 to 6000.0 MHz | 788.5 to 5450.0 MHz | |
| Technology Type | Chip | Chip |