Pulse Electronics Corporation RF Antennas W3340

Description
7.25GHz UWB Chip RF Antenna 6GHz ~ 8.5GHz 1.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
7.25GHz UWB Chip RF Antenna 6GHz ~ 8.5GHz 1.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3340-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3340-ND
RF Antennas 553-W3340-ND
7.25GHz UWB Chip RF Antenna 6GHz ~ 8.5GHz 1.5dBi Solder Surface Mount

7.25GHz UWB Chip RF Antenna 6GHz ~ 8.5GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet
8.5 GHZ Rf Antenna - 875-W3340 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.5 GHZ Rf Antenna
875-W3340
8.5 GHZ Rf Antenna 875-W3340
ANTENNA 6.0-8.5 GHZ UWB Product overview: W3340 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5 GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 8.5 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3340 can be used for catalog matching and distributor lookup.

ANTENNA 6.0-8.5 GHZ UWB Product overview: W3340 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5 GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 8.5 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3340 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3340 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3340
RF Antennas W3340
7.25GHz UWB Chip RF Antenna 6GHz ~ 8.5GHz 1.5dBi Solder Surface Mount

7.25GHz UWB Chip RF Antenna 6GHz ~ 8.5GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W3340-ND 875-W3340 W3340
Product Name RF Antennas 8.5 GHZ Rf Antenna RF Antennas
Applications UWB RF Testing UWB
Primary Frequency Range 7250.0 MHz 6000.0 to 8500.0 MHz
Gain 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

GLONASS Screw Mount Cup Shape Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector - ET-GLWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1602.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details