The W3334B0290 is an internal FPC antenna designed for dual-band applications, operating at frequencies of 2.4 GHz and 5.x GHz, including DSRC at 5.85-5.925 GHz. It features a peak gain of 4 dBi at 2.4 GHz and 5.5 dBi at 5.x GHz, with a voltage standing wave ratio (VSWR) of 2:1. The antenna is compact, measuring 4.3 mm x 15.3 mm x 0.1 mm, and is mounted using adhesive tape, making it suitable for space-constrained designs. It is compatible with U.FL connectors and comes with a 290 mm cable. This antenna is applicable for various devices, including routers, set-top boxes, and IoT applications, making it a versatile choice for engineers looking to integrate wireless communication capabilities into their projects.
2.45GHz, 5.45GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi, 5.5dBi U.FL Adhesive
ANTENNA 2.4/5GHZ/DSRC Product overview: W3334B0290 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3334B0290 can be used for catalog matching and distributor lookup.
2.45GHz, 5.45GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi, 5.5dBi U.FL Adhesive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-W3334B0290-ND | 875-W3334B0290 | W3334B0290 |
| Product Name | RF Antennas | 5GHZ Rf Antenna | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | RF Testing | Bluetooth, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 to 5450.0 MHz | 2400.0 to 6000.0 MHz | |
| Gain | 4 to 5.5 dB | ||
| VSWR | 2 :1 |
Vertical