Pulse Electronics Corporation RF Antennas W3334B0150

Description
2.4GHz, 5.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz, 5.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3334B0150-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
2.4GHZ 5.4GHZ Rf Antenna - 875-W3334B0150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.4GHZ Rf Antenna
875-W3334B0150
2.4GHZ 5.4GHZ Rf Antenna 875-W3334B0150
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH Product overview: W3334B0150 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3334B0150 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.4GHZ FLAT PATCH Product overview: W3334B0150 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3334B0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3334B0150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3334B0150
RF Antennas W3334B0150
2.4GHz, 5.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antenna, Fpc, 4.9-6Ghz, Adhesive Rohs Compliant Pulse Electronics - 87AJ4881 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Fpc, 4.9-6Ghz, Adhesive Rohs Compliant Pulse Electronics
87AJ4881
Antenna, Fpc, 4.9-6Ghz, Adhesive Rohs Compliant Pulse Electronics 87AJ4881
ANTENNA, FPC, 4.9-6GHZ, ADHESIVE ROHS COMPLIANT: YES

ANTENNA, FPC, 4.9-6GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site
Antenna, Fpc, 4.9-6Ghz, Adhesive; Antenna Type Pulse Electronics - 51AK3338 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Fpc, 4.9-6Ghz, Adhesive; Antenna Type Pulse Electronics
51AK3338
Antenna, Fpc, 4.9-6Ghz, Adhesive; Antenna Type Pulse Electronics 51AK3338
ANTENNA, FPC, 4.9-6GHZ, ADHESIVE; Antenna Type:FPC; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:Adhesive; Gain:5.5dBi; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:- RoHS Compliant: Yes

ANTENNA, FPC, 4.9-6GHZ, ADHESIVE; Antenna Type:FPC; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:Adhesive; Gain:5.5dBi; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 553-W3334B0150-ND 875-W3334B0150 W3334B0150 87AJ4881 51AK3338
Product Name RF Antennas 2.4GHZ 5.4GHZ Rf Antenna RF Antennas Antenna, Fpc, 4.9-6Ghz, Adhesive Rohs Compliant Pulse Electronics Antenna, Fpc, 4.9-6Ghz, Adhesive; Antenna Type Pulse Electronics
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5400.0 MHz 2400.0 to 6000.0 MHz 4900.0 to 6000.0 MHz
Gain 5.5 dB 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers