Pulse Electronics Corporation RF Antennas W3334B0100

Description
2.45GHz, 5.45GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi, 5.5dBi U.FL Adhesive
Request a Quote Datasheet
Description
2.45GHz, 5.45GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi, 5.5dBi U.FL Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3334B0100-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.45GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi, 5.5dBi U.FL Adhesive

2.45GHz, 5.45GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi, 5.5dBi U.FL Adhesive

Buy Now Datasheet
Rf Antenna - 875-W3334B0100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W3334B0100
Rf Antenna 875-W3334B0100
FPC ANTENNA 2.4/5.XGHZ/DSRC Product overview: W3334B0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3334B0100 can be used for catalog matching and distributor lookup.

FPC ANTENNA 2.4/5.XGHZ/DSRC Product overview: W3334B0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3334B0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3334B0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3334B0100
RF Antennas W3334B0100
2.45GHz, 5.45GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi, 5.5dBi U.FL Adhesive

2.45GHz, 5.45GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 4dBi, 5.5dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W3334B0100-ND 875-W3334B0100 W3334B0100
Product Name RF Antennas Rf Antenna RF Antennas
Applications Modem or Wireless Network; Bluetooth, DSRC, Wi-Fi, Zigbee™ RF Testing Bluetooth, DSRC, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 5450.0 MHz 2400.0 to 6000.0 MHz
Gain 4 to 5.5 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details