Pulse Electronics Corporation RF Antennas W3333

Description
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount
Request a Quote Datasheet
Description
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3752-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3752-ND
RF Antennas 553-3752-ND
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

Buy Now Datasheet
895MHZ 2.4GHZ Rf Antenna - 875-W3333 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
895MHZ 2.4GHZ Rf Antenna
875-W3333
895MHZ 2.4GHZ Rf Antenna 875-W3333
RF ANT 895MHZ/2.4GHZ PCB TRACE Product overview: W3333 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 895MHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 895MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3333 can be used for catalog matching and distributor lookup.

RF ANT 895MHZ/2.4GHZ PCB TRACE Product overview: W3333 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 895MHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 895MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3333 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pcb Antenna, Linear, 2.4-2.5Ghz, 4Dbi; Antenna Type Pulse Larsen Antennas - 60AC3032 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Linear, 2.4-2.5Ghz, 4Dbi; Antenna Type Pulse Larsen Antennas
60AC3032
Pcb Antenna, Linear, 2.4-2.5Ghz, 4Dbi; Antenna Type Pulse Larsen Antennas 60AC3032
PCB ANTENNA, LINEAR, 2.4-2.5GHZ, 4DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:4dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, LINEAR, 2.4-2.5GHZ, 4DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:4dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3333 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3333
RF Antennas W3333
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-3752-ND 875-W3333 60AC3032 W3333
Product Name RF Antennas 895MHZ 2.4GHZ Rf Antenna Pcb Antenna, Linear, 2.4-2.5Ghz, 4Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers