Pulse Electronics Corporation 2.4GHZ 868MHZ Rf Antenna W3332E0100

Description
ANTENNA 2.4GHZ 868MHZ Product overview: W3332E0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3332E0100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANTENNA 2.4GHZ 868MHZ Product overview: W3332E0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3332E0100 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ 868MHZ Rf Antenna - 875-W3332E0100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 868MHZ Rf Antenna
875-W3332E0100
2.4GHZ 868MHZ Rf Antenna 875-W3332E0100
ANTENNA 2.4GHZ 868MHZ Product overview: W3332E0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3332E0100 can be used for catalog matching and distributor lookup.

ANTENNA 2.4GHZ 868MHZ Product overview: W3332E0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3332E0100 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - W3332E0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3332E0100
RF Antennas W3332E0100
895.5MHz, 2.45GHz ISM, WLAN PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.2dBi, 4.1dBi MMCX Male Adhesive

895.5MHz, 2.45GHz ISM, WLAN PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.2dBi, 4.1dBi MMCX Male Adhesive

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-W3332E0100 W3332E0100
Product Name 2.4GHZ 868MHZ Rf Antenna RF Antennas
Applications RF Testing ISM, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details