Pulse Electronics Corporation RF Antennas W3331

Description
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 3.5dBi Solder Surface Mount
Request a Quote
Description
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 3.5dBi Solder Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB antenna, part number 60AC3030, operates within the frequency range of 2.4 to 2.5 GHz and features a gain of 3.5 dBi. It is designed for linear polarization and has a nominal impedance of 50 ohms. The antenna is suitable for applications involving data transmission for IoT, high-speed data terminals, and routers utilizing ISM frequencies. It is constructed from FR4 material, weighs 0.75 grams, and has a compact form factor with dimensions of 1.77 inches in length and 0.47 inches in width. The antenna

Datasheet Summary
Powered by GS/AI

The PCB antenna, part number 60AC3030, operates within the frequency range of 2.4 to 2.5 GHz and features a gain of 3.5 dBi. It is designed for linear polarization and has a nominal impedance of 50 ohms. The antenna is suitable for applications involving data transmission for IoT, high-speed data terminals, and routers utilizing ISM frequencies. It is constructed from FR4 material, weighs 0.75 grams, and has a compact form factor with dimensions of 1.77 inches in length and 0.47 inches in width. The antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3750-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3750-ND
RF Antennas 553-3750-ND
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 3.5dBi Solder Surface Mount

895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 3.5dBi Solder Surface Mount

Buy Now Datasheet
895MHZ 2.4GHZ Rf Antenna - 875-W3331 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
895MHZ 2.4GHZ Rf Antenna
875-W3331
895MHZ 2.4GHZ Rf Antenna 875-W3331
RF ANT 895MHZ/2.4GHZ PCB TRACE Product overview: W3331 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 895MHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 895MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3331 can be used for catalog matching and distributor lookup.

RF ANT 895MHZ/2.4GHZ PCB TRACE Product overview: W3331 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 895MHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 895MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3331 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3331
RF Antennas W3331
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 3.5dBi Solder Surface Mount

895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 3.5dBi Solder Surface Mount

Buy Now Datasheet
Pcb Antenna, Linear, 2.4-2.5Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas - 60AC3030 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Linear, 2.4-2.5Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas
60AC3030
Pcb Antenna, Linear, 2.4-2.5Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas 60AC3030
PCB ANTENNA, LINEAR, 2.4-2.5GHZ, 3.5DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:3.5dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, LINEAR, 2.4-2.5GHZ, 3.5DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:3.5dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-3750-ND 875-W3331 W3331 60AC3030
Product Name RF Antennas 895MHZ 2.4GHZ Rf Antenna RF Antennas Pcb Antenna, Linear, 2.4-2.5Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details