RF ANT 886MHZ/2.4GHZ PCB TRACE Product overview: W3330 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 886MHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 886MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3330 can be used for catalog matching and distributor lookup.
886MHz, 2.4GHz ISM PCB Trace RF Antenna 844MHz ~ 928MHz, 2.4GHz ~ 2.48GHz 2dBi Solder Surface Mount
886MHz, 2.4GHz ISM PCB Trace RF Antenna 844MHz ~ 928MHz, 2.4GHz ~ 2.48GHz 2dBi Solder Surface Mount
886MHz, 2.4GHz ISM PCB Trace RF Antenna 844MHz ~ 928MHz, 2.4GHz ~ 2.48GHz 2dBi Solder Surface Mount
886MHz, 2.4GHz ISM PCB Trace RF Antenna 844MHz ~ 928MHz, 2.4GHz ~ 2.48GHz 2dBi Solder Surface Mount
SMD ANTENNA, 844-928MHZ/2.4-2.483
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3330 | 553-W3330DKR-ND | W3330 | 85AC3126 |
| Product Name | 886MHZ 2.4GHZ Rf Antenna | RF Antennas | RF Antennas | Smd Antenna, 844-928Mhz/2.4-2.4835Ghz; Antenna Case Size Pulse Larsen Antennas |
| Applications | RF Testing | ISM | ISM | |
| Primary Frequency Range | 844.0 to 2480.0 MHz | 886.0 to 2400.0 MHz | ||
| Technology Type | PCB Trace | PCB Trace | PCB Trace |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)