Pulse Electronics Corporation 868MHZ Rf Antenna W3329

Description
ANT EMBD 868MHZ FR4 Product overview: W3329 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3329 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT EMBD 868MHZ FR4 Product overview: W3329 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3329 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHZ Rf Antenna - 875-W3329 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHZ Rf Antenna
875-W3329
868MHZ Rf Antenna 875-W3329
ANT EMBD 868MHZ FR4 Product overview: W3329 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3329 can be used for catalog matching and distributor lookup.

ANT EMBD 868MHZ FR4 Product overview: W3329 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3329 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-W3329TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3329TR-ND
RF Antennas 553-W3329TR-ND
868MHz ISM Chip RF Antenna 0.17dBi Solder Surface Mount

868MHz ISM Chip RF Antenna 0.17dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-W3329CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3329CT-ND
RF Antennas 553-W3329CT-ND
868MHz ISM Chip RF Antenna 0.17dBi Solder Surface Mount

868MHz ISM Chip RF Antenna 0.17dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-W3329DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3329DKR-ND
RF Antennas 553-W3329DKR-ND
868MHz ISM Chip RF Antenna 0.17dBi Solder Surface Mount

868MHz ISM Chip RF Antenna 0.17dBi Solder Surface Mount

Buy Now Datasheet
Pcb Smt Antenna, 868Mhz; Center Frequency Pulse Larsen Antennas - 85AC3125 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Smt Antenna, 868Mhz; Center Frequency Pulse Larsen Antennas
85AC3125
Pcb Smt Antenna, 868Mhz; Center Frequency Pulse Larsen Antennas 85AC3125
PCB SMT ANTENNA, 868MHZ; Center Frequency:868MHz; Antenna Case Size:21.85mm x 5mm x 3mm; Product Range:- RoHS Compliant: Yes

PCB SMT ANTENNA, 868MHZ; Center Frequency:868MHz; Antenna Case Size:21.85mm x 5mm x 3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3329 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3329
RF Antennas W3329
868MHz ISM Chip RF Antenna 0.17dBi Solder Surface Mount

868MHz ISM Chip RF Antenna 0.17dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-W3329 553-W3329TR-ND 85AC3125 W3329
Product Name 868MHZ Rf Antenna RF Antennas Pcb Smt Antenna, 868Mhz; Center Frequency Pulse Larsen Antennas RF Antennas
Applications RF Testing ISM ISM
Technology Type Chip Chip
Primary Frequency Range 868.0 MHz
Gain 0.1700 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-6 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details