ANTENNA 791-960MHZ Product overview: W3325 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3325 can be used for catalog matching and distributor lookup.
875.5MHz ISM, LTE Chip RF Antenna 791MHz ~ 960MHz 1.3dBi Solder Surface Mount
875.5MHz ISM, LTE Chip RF Antenna 791MHz ~ 960MHz 1.3dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-W3325 | 553-W3325-ND | W3325 |
| Product Name | 960MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; ISM, LTE | ISM, LTE |
| Primary Frequency Range | 791.0 to 960.0 MHz | 875.5 MHz | |
| Technology Type | Chip | Chip |