Pulse Electronics Corporation RF Antennas W3320

Description
868MHz, 915MHz, 2.4GHz ISM Chip RF Antenna 3dBi Solder Surface Mount
Request a Quote Datasheet
Description
868MHz, 915MHz, 2.4GHz ISM Chip RF Antenna 3dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3749-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3749-1-ND
RF Antennas 553-3749-1-ND
868MHz, 915MHz, 2.4GHz ISM Chip RF Antenna 3dBi Solder Surface Mount

868MHz, 915MHz, 2.4GHz ISM Chip RF Antenna 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-3749-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3749-2-ND
RF Antennas 553-3749-2-ND
868MHz, 915MHz, 2.4GHz ISM Chip RF Antenna 3dBi Solder Surface Mount

868MHz, 915MHz, 2.4GHz ISM Chip RF Antenna 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-3749-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3749-6-ND
RF Antennas 553-3749-6-ND
868MHz, 915MHz, 2.4GHz ISM Chip RF Antenna 3dBi Solder Surface Mount

868MHz, 915MHz, 2.4GHz ISM Chip RF Antenna 3dBi Solder Surface Mount

Buy Now Datasheet
868MHZ 915MHZ Rf Antenna - 875-W3320 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHZ 915MHZ Rf Antenna
875-W3320
868MHZ 915MHZ Rf Antenna 875-W3320
RF ANT 868MHZ/915MHZ CHIP SLD Product overview: W3320 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ, 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3320 can be used for catalog matching and distributor lookup.

RF ANT 868MHZ/915MHZ CHIP SLD Product overview: W3320 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ, 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3320 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3320 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3320
RF Antennas W3320
868MHz, 915MHz, 2.4GHz ISM Chip RF Antenna 3dBi Solder Surface Mount

868MHz, 915MHz, 2.4GHz ISM Chip RF Antenna 3dBi Solder Surface Mount

Buy Now Datasheet
Mlc Chip Antenna, 0.8915Ghz/2.45Ghz; Antenna Case Size Pulse Electronics - 51AK3337 - Newark, An Avnet Company
Chicago, IL, United States
Mlc Chip Antenna, 0.8915Ghz/2.45Ghz; Antenna Case Size Pulse Electronics
51AK3337
Mlc Chip Antenna, 0.8915Ghz/2.45Ghz; Antenna Case Size Pulse Electronics 51AK3337
MLC CHIP ANTENNA, 0.8915GHZ/2.45GHZ; Antenna Case Size:3.2mm x 10mm x 2mm; Center Frequency 1:0.8915GHz; Center Frequency 2:2.45GHz; Product Range:Ceramic antenna Series RoHS Compliant: Yes

MLC CHIP ANTENNA, 0.8915GHZ/2.45GHZ; Antenna Case Size:3.2mm x 10mm x 2mm; Center Frequency 1:0.8915GHz; Center Frequency 2:2.45GHz; Product Range:Ceramic antenna Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-3749-1-ND 875-W3320 W3320 51AK3337
Product Name RF Antennas 868MHZ 915MHZ Rf Antenna RF Antennas Mlc Chip Antenna, 0.8915Ghz/2.45Ghz; Antenna Case Size Pulse Electronics
Applications ISM RF Testing ISM
Primary Frequency Range 868.0 to 2400.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details