Pulse Electronics Corporation Rf Antenna W3315B0100MHF1

Description
WIFI ANTENNA Product overview: W3315B0100MHF1 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3315B0100MHF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WIFI ANTENNA Product overview: W3315B0100MHF1 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3315B0100MHF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WIFI ANTENNA Product overview: W3315B0100MHF1 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3315B0100MHF1 can be used for catalog matching and distributor lookup.

WIFI ANTENNA Product overview: W3315B0100MHF1 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3315B0100MHF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3315B0100MHF1-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.4GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz 2dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.4GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz 2dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - W3315B0100MHF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3315B0100MHF1
RF Antennas W3315B0100MHF1
2.45GHz, 5.4GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz 2dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.4GHz Bluetooth, DSRC, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz 2dBi, 5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-W3315B0100MHF1 W3315B0100MHF1-ND W3315B0100MHF1
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; Bluetooth, DSRC, Wi-Fi, Zigbee™ Bluetooth, DSRC, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 to 5925.0 MHz 2450.0 to 5400.0 MHz
Technology Type Flat Patch Patch Patch; Flat Patch
Gain 2 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details