Pulse Electronics Corporation Antenna Type Pulse Electronics W3315B0100.

Description
Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.92GHz; Antenna Mounting:Adhesive; Gain:5dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes
Description
Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.92GHz; Antenna Mounting:Adhesive; Gain:5dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antenna Type Pulse Electronics - 61AC2688 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Type Pulse Electronics
61AC2688
Antenna Type Pulse Electronics 61AC2688
Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.92GHz; Antenna Mounting:Adhesive; Gain:5dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.92GHz; Antenna Mounting:Adhesive; Gain:5dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 61AC2688
Product Name Antenna Type Pulse Electronics
Primary Frequency Range 4900.0 to 5920.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1248689 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details