Pulse Electronics Corporation RF Antennas W3312BB0100

Description
895.5MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 0.8dBi U.FL Adhesive
Request a Quote Datasheet
Description
895.5MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 0.8dBi U.FL Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3312BB0100-ND - DigiKey
Thief River Falls, MN, United States
895.5MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 0.8dBi U.FL Adhesive

895.5MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 0.8dBi U.FL Adhesive

Buy Now Datasheet
930MHZ Rf Antenna - 875-W3312BB0100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
930MHZ Rf Antenna
875-W3312BB0100
930MHZ Rf Antenna 875-W3312BB0100
ANTENNA 860-930MHZ Product overview: W3312BB0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3312BB0100 can be used for catalog matching and distributor lookup.

ANTENNA 860-930MHZ Product overview: W3312BB0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3312BB0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3312BB0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3312BB0100
RF Antennas W3312BB0100
895.5MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 0.8dBi U.FL Adhesive

895.5MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 0.8dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W3312BB0100-ND 875-W3312BB0100 W3312BB0100
Product Name RF Antennas 930MHZ Rf Antenna RF Antennas
Applications ISM RF Testing ISM
Primary Frequency Range 895.5 MHz 863.0 to 928.0 MHz
Gain 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details