Pulse Electronics Corporation Rf Antenna W3233

Description
ANTENNA PATCH GPS Product overview: W3233 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3233 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANTENNA PATCH GPS Product overview: W3233 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3233 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-W3233 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W3233
Rf Antenna 875-W3233
ANTENNA PATCH GPS Product overview: W3233 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3233 can be used for catalog matching and distributor lookup.

ANTENNA PATCH GPS Product overview: W3233 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3233 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - W3233 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3233
RF Antennas W3233
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-W3233 W3233
Product Name Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details