Pulse Electronics Corporation RF Antennas W3230

Description
2.45GHz Bluetooth, Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 6dBi Pin Adhesive
Request a Quote Datasheet
Description
2.45GHz Bluetooth, Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 6dBi Pin Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3230-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3230-ND
RF Antennas 553-W3230-ND
2.45GHz Bluetooth, Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 6dBi Pin Adhesive

2.45GHz Bluetooth, Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 6dBi Pin Adhesive

Buy Now Datasheet
2.45GHZ Rf Antenna - 875-W3230 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.45GHZ Rf Antenna
875-W3230
2.45GHZ Rf Antenna 875-W3230
RF ANT 2.45GHZ CER PATCH PIN ADH Product overview: W3230 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3230 can be used for catalog matching and distributor lookup.

RF ANT 2.45GHZ CER PATCH PIN ADH Product overview: W3230 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3230 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3230 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3230
RF Antennas W3230
2.45GHz Bluetooth, Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 6dBi Pin Adhesive

2.45GHz Bluetooth, Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 6dBi Pin Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W3230-ND 875-W3230 W3230
Product Name RF Antennas 2.45GHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi RF Testing Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details