Pulse Electronics Corporation Rf Antenna W3228

Description
ANT CER IRIDIUM 25X25X4MM PIN Product overview: W3228 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3228 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT CER IRIDIUM 25X25X4MM PIN Product overview: W3228 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3228 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-W3228 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W3228
Rf Antenna 875-W3228
ANT CER IRIDIUM 25X25X4MM PIN Product overview: W3228 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3228 can be used for catalog matching and distributor lookup.

ANT CER IRIDIUM 25X25X4MM PIN Product overview: W3228 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3228 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3228-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
W3228-ND
RF Antennas W3228-ND
1.621GHz General Purpose Ceramic Patch RF Antenna 1.617GHz ~ 1.625GHz 4dBi Pin Adhesive

1.621GHz General Purpose Ceramic Patch RF Antenna 1.617GHz ~ 1.625GHz 4dBi Pin Adhesive

Buy Now Datasheet
RF Antennas - W3228 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3228
RF Antennas W3228
1.621GHz General Purpose Ceramic Patch RF Antenna 1.617GHz ~ 1.625GHz 4dBi Pin Adhesive

1.621GHz General Purpose Ceramic Patch RF Antenna 1.617GHz ~ 1.625GHz 4dBi Pin Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-W3228 W3228-ND W3228
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details