Pulse Electronics Corporation Rf Antenna W3227

Description
CERAMIC PATCH 40*40*6.6 PIN MT G Product overview: W3227 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3227 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CERAMIC PATCH 40*40*6.6 PIN MT G Product overview: W3227 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3227 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-W3227 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W3227
Rf Antenna 875-W3227
CERAMIC PATCH 40*40*6.6 PIN MT G Product overview: W3227 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3227 can be used for catalog matching and distributor lookup.

CERAMIC PATCH 40*40*6.6 PIN MT G Product overview: W3227 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3227 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3227 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3227
RF Antennas W3227
1.62GHz, 1.621GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.532GHz ~ 1.631GHz, 1.611GHz ~ 1.709GHz 4dBi Pin Surface Mount

1.62GHz, 1.621GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.532GHz ~ 1.631GHz, 1.611GHz ~ 1.709GHz 4dBi Pin Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-W3227 W3227
Product Name Rf Antenna RF Antennas
Applications RF Testing Beidou, Galileo, GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details