Pulse Electronics Corporation Rf Antenna W3225

Description
ANT CERAMIC PATC H 25X25X4MM GPS Product overview: W3225 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3225 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT CERAMIC PATC H 25X25X4MM GPS Product overview: W3225 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3225 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-W3225 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W3225
Rf Antenna 875-W3225
ANT CERAMIC PATC H 25X25X4MM GPS Product overview: W3225 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3225 can be used for catalog matching and distributor lookup.

ANT CERAMIC PATC H 25X25X4MM GPS Product overview: W3225 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3225 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3225
RF Antennas W3225
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 3dBi Solder Surface Mount

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 3dBi Solder Surface Mount

Buy Now Datasheet
Ceramic Patch Antenna, 1.5754/1.6025Ghz; Antenna Case Size Pulse Larsen Antennas - 60AC3029 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Patch Antenna, 1.5754/1.6025Ghz; Antenna Case Size Pulse Larsen Antennas
60AC3029
Ceramic Patch Antenna, 1.5754/1.6025Ghz; Antenna Case Size Pulse Larsen Antennas 60AC3029
CERAMIC PATCH ANTENNA, 1.5754/1.6025GHZ; Antenna Case Size:25mm x 25mm x 4mm; Center Frequency 1:1.57542GHz; Center Frequency 2:1.6025625GHz; Product Range:- RoHS Compliant: Yes

CERAMIC PATCH ANTENNA, 1.5754/1.6025GHZ; Antenna Case Size:25mm x 25mm x 4mm; Center Frequency 1:1.57542GHz; Center Frequency 2:1.6025625GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 875-W3225 W3225 60AC3029
Product Name Rf Antenna RF Antennas Ceramic Patch Antenna, 1.5754/1.6025Ghz; Antenna Case Size Pulse Larsen Antennas
Applications RF Testing GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details