Pulse Electronics Corporation RF Antennas W3223

Description
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 4dBi Pin Adhesive
Request a Quote Datasheet
Description
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 4dBi Pin Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3223-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3223-ND
RF Antennas 553-W3223-ND
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 4dBi Pin Adhesive

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 4dBi Pin Adhesive

Buy Now Datasheet
Rf Antenna - 875-W3223 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W3223
Rf Antenna 875-W3223
25X25X4MM GPS/GLONASSPIN MOUNT Product overview: W3223 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3223 can be used for catalog matching and distributor lookup.

25X25X4MM GPS/GLONASSPIN MOUNT Product overview: W3223 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3223 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3223
RF Antennas W3223
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 4dBi Pin Adhesive

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 4dBi Pin Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W3223-ND 875-W3223 W3223
Product Name RF Antennas Rf Antenna RF Antennas
Applications GPS; GLONASS, GPS RF Testing GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details