RF ANT 1.575/1.602GHZ CER PATCH Product overview: W3216 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3216 can be used for catalog matching and distributor lookup.
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz, 1.598GHz ~ 1.606GHz -2dBi Pin Adhesive
FLAT PATCH ANTENNA, 1.598-1.606GHZ, 2DBI; Antenna Type:Flat Patch; Frequency Min:1.598GHz; Frequency Max:1.606GHz; Antenna Mounting:SMD; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz, 1.598GHz ~ 1.606GHz -2dBi Pin Adhesive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3216 | 553-2584-ND | 60AC3028 | W3216 |
| Product Name | 1.602GHZ Rf Antenna | RF Antennas | Flat Patch Antenna, 1.598-1.606Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas | RF Antennas |
| Applications | RF Testing | GPS; GLONASS, GPS | GLONASS, GPS | |
| Primary Frequency Range | 1575.0 to 1606.0 MHz | 1575.0 to 1602.0 MHz | 1598.0 to 1606.0 MHz | |
| Technology Type | Ceramic Patch | Patch | Patch; Ceramic Patch |
Vertical