Pulse Electronics Corporation Antenna Type Pulse Electronics W3216.

Description
Antenna Type:Flat Patch; Frequency Min:1.6GHz; Frequency Max:1.6GHz; Antenna Mounting:SMD; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes
Description
Antenna Type:Flat Patch; Frequency Min:1.6GHz; Frequency Max:1.6GHz; Antenna Mounting:SMD; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antenna Type Pulse Electronics - 61AC2686 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Type Pulse Electronics
61AC2686
Antenna Type Pulse Electronics 61AC2686
Antenna Type:Flat Patch; Frequency Min:1.6GHz; Frequency Max:1.6GHz; Antenna Mounting:SMD; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes

Antenna Type:Flat Patch; Frequency Min:1.6GHz; Frequency Max:1.6GHz; Antenna Mounting:SMD; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 61AC2686
Product Name Antenna Type Pulse Electronics
Primary Frequency Range 1600.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers