ANT CER 863-873MHZ 10X3.2X5MM Product overview: W3214 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 873MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 873MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3214 can be used for catalog matching and distributor lookup.
868MHz ISM Chip RF Antenna 863MHz ~ 873MHz 1dBi Solder Surface Mount
868MHz ISM Chip RF Antenna 863MHz ~ 873MHz 1dBi Solder Surface Mount
868MHz ISM Chip RF Antenna 863MHz ~ 873MHz 1dBi Solder Surface Mount
GROUND CERAMIC SMD LOOP ANTENNA, 868MHZ; Center Frequency:868MHz; Antenna Case Size:10mm x 3.2Mm x 5mm; Product Range:- RoHS Compliant: Yes
868MHz ISM Chip RF Antenna 863MHz ~ 873MHz 1dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3214 | 553-W3214CT-ND | 85AC3123 | W3214 |
| Product Name | 873MHZ Rf Antenna | RF Antennas | Ground Ceramic Smd Loop Antenna, 868Mhz; Center Frequency Pulse Larsen Antennas | RF Antennas |
| Applications | RF Testing | ISM | ISM | |
| Primary Frequency Range | 863.0 to 873.0 MHz | 868.0 MHz | ||
| Technology Type | Chip | Chip |
Vertical