Pulse Electronics Corporation RF Antennas W3213

Description
1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic Pin Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic Pin Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1824-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1824-ND
RF Antennas 553-1824-ND
1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic Pin Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic Pin Surface Mount

Buy Now Datasheet
1.575GHZ Rf Antenna - 875-W3213 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-W3213
1.575GHZ Rf Antenna 875-W3213
RF ANT 1.575GHZ CER PATCH PIN Product overview: W3213 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3213 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CER PATCH PIN Product overview: W3213 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3213 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3213 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3213
RF Antennas W3213
1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic Pin Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -1.5dBic Pin Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-1824-ND 875-W3213 W3213
Product Name RF Antennas 1.575GHZ Rf Antenna RF Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz
Gain -1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details