Pulse Electronics Corporation RF Antennas W3211

Description
915MHz ISM Chip RF Antenna 902MHz ~ 928MHz 1.35dBi Solder Surface Mount
Request a Quote Datasheet
Description
915MHz ISM Chip RF Antenna 902MHz ~ 928MHz 1.35dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3211DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3211DKR-ND
RF Antennas 553-W3211DKR-ND
915MHz ISM Chip RF Antenna 902MHz ~ 928MHz 1.35dBi Solder Surface Mount

915MHz ISM Chip RF Antenna 902MHz ~ 928MHz 1.35dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-W3211TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3211TR-ND
RF Antennas 553-W3211TR-ND
915MHz ISM Chip RF Antenna 902MHz ~ 928MHz 1.35dBi Solder Surface Mount

915MHz ISM Chip RF Antenna 902MHz ~ 928MHz 1.35dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-W3211CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3211CT-ND
RF Antennas 553-W3211CT-ND
915MHz ISM Chip RF Antenna 902MHz ~ 928MHz 1.35dBi Solder Surface Mount

915MHz ISM Chip RF Antenna 902MHz ~ 928MHz 1.35dBi Solder Surface Mount

Buy Now Datasheet
928MHZ Rf Antenna - 875-W3211 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
928MHZ Rf Antenna
875-W3211
928MHZ Rf Antenna 875-W3211
ANT CER 902-928MHZ 10X3.2X5MM Product overview: W3211 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 928MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3211 can be used for catalog matching and distributor lookup.

ANT CER 902-928MHZ 10X3.2X5MM Product overview: W3211 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 928MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic On Ground Antenna, 902-928Mhz; Center Frequency Pulse Larsen Antennas - 85AC3122 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic On Ground Antenna, 902-928Mhz; Center Frequency Pulse Larsen Antennas
85AC3122
Ceramic On Ground Antenna, 902-928Mhz; Center Frequency Pulse Larsen Antennas 85AC3122
CERAMIC ON GROUND ANTENNA, 902-928MHZ; Center Frequency:915MHz; Antenna Case Size:10mm x 3.2mm x 5mm; Product Range:- RoHS Compliant: Yes

CERAMIC ON GROUND ANTENNA, 902-928MHZ; Center Frequency:915MHz; Antenna Case Size:10mm x 3.2mm x 5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3211 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3211
RF Antennas W3211
915MHz ISM Chip RF Antenna 902MHz ~ 928MHz 1.35dBi Solder Surface Mount

915MHz ISM Chip RF Antenna 902MHz ~ 928MHz 1.35dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W3211DKR-ND 875-W3211 85AC3122 W3211
Product Name RF Antennas 928MHZ Rf Antenna Ceramic On Ground Antenna, 902-928Mhz; Center Frequency Pulse Larsen Antennas RF Antennas
Applications ISM RF Testing ISM
Primary Frequency Range 915.0 MHz 902.0 to 928.0 MHz
Gain 1.35 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details