Pulse Electronics Corporation Rf Antenna W3208

Description
ANT CER GPS/GLONASS 18X18X4 PIN Product overview: W3208 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT CER GPS/GLONASS 18X18X4 PIN Product overview: W3208 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-W3208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W3208
Rf Antenna 875-W3208
ANT CER GPS/GLONASS 18X18X4 PIN Product overview: W3208 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3208 can be used for catalog matching and distributor lookup.

ANT CER GPS/GLONASS 18X18X4 PIN Product overview: W3208 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3208
RF Antennas W3208
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz, 1.598GHz ~ 1.606GHz 1dBic, 3dBic Pin Adhesive

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz, 1.598GHz ~ 1.606GHz 1dBic, 3dBic Pin Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-W3208 W3208
Product Name Rf Antenna RF Antennas
Applications RF Testing GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details