Pulse Electronics Corporation RF Antennas - W3205 W3205

Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 938965-W3205 Series: Ceramic Patch Features: 1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz,1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1dBi Pin Adhesive Package: Bulk Mounting: Adhesive Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100
Request a Quote
Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 938965-W3205 Series: Ceramic Patch Features: 1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz,1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1dBi Pin Adhesive Package: Bulk Mounting: Adhesive Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - W3205 - W3205 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - W3205
W3205
RF Antennas - W3205 W3205
Manufacturer: PulseLarsen Antennas Win Source Part Number: 938965-W3205 Series: Ceramic Patch Features: 1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz,1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1dBi Pin Adhesive Package: Bulk Mounting: Adhesive Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 938965-W3205
Series: Ceramic Patch
Features: 1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz,1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1dBi Pin Adhesive
Package: Bulk
Mounting: Adhesive
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100

Buy Now
Rf Antenna - 875-W3205 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W3205
Rf Antenna 875-W3205
CERAMIC GPS RHCP PATCH ANTENNA Product overview: W3205 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3205 can be used for catalog matching and distributor lookup.

CERAMIC GPS RHCP PATCH ANTENNA Product overview: W3205 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3205 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - W3205 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3205
RF Antennas W3205
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz,1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1dBi Pin Adhesive

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz,1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1dBi Pin Adhesive

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number W3205 875-W3205 W3205
Product Name RF Antennas - W3205 Rf Antenna RF Antennas
Applications RF Testing Beidou, Galileo, GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details