Pulse Electronics Corporation RF Antennas W3127

Description
433MHz Helical RF Antenna 433MHz ~ 435MHz -2.9dBi Solder Through Hole
Request a Quote Datasheet
Description
433MHz Helical RF Antenna 433MHz ~ 435MHz -2.9dBi Solder Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1696-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1696-ND
RF Antennas 553-1696-ND
433MHz Helical RF Antenna 433MHz ~ 435MHz -2.9dBi Solder Through Hole

433MHz Helical RF Antenna 433MHz ~ 435MHz -2.9dBi Solder Through Hole

Buy Now Datasheet
433MHZ Rf Antenna - 875-W3127 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Antenna
875-W3127
433MHZ Rf Antenna 875-W3127
RF ANT 433MHZ HELICAL SLD TH Product overview: W3127 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3127 can be used for catalog matching and distributor lookup.

RF ANT 433MHZ HELICAL SLD TH Product overview: W3127 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - W3127
W3127
RF Antennas - W3127 W3127
Manufacturer: PulseLarsen Antennas Win Source Part Number: 938964-W3127 Features: 433MHz - Helical RF Antenna 433MHz ~ 435MHz -2.9dBi Solder Through Hole Package: Tray Mounting: Through Hole Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8529.10.9100 Other Part Number: W3127-ND, -W3127, 553-1696

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 938964-W3127
Features: 433MHz - Helical RF Antenna 433MHz ~ 435MHz -2.9dBi Solder Through Hole
Package: Tray
Mounting: Through Hole
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8529.10.9100
Other Part Number: W3127-ND, -W3127, 553-1696

Buy Now Datasheet
RF Antennas - W3127 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3127
RF Antennas W3127
433MHz Helical RF Antenna 433MHz ~ 435MHz -2.9dBi Solder Through Hole

433MHz Helical RF Antenna 433MHz ~ 435MHz -2.9dBi Solder Through Hole

Buy Now Datasheet
Helical Antenna, 433-435Mhz, -2.9Dbi; Antenna Type Pulse Larsen Antennas - 60AC3026 - Newark, An Avnet Company
Chicago, IL, United States
Helical Antenna, 433-435Mhz, -2.9Dbi; Antenna Type Pulse Larsen Antennas
60AC3026
Helical Antenna, 433-435Mhz, -2.9Dbi; Antenna Type Pulse Larsen Antennas 60AC3026
HELICAL ANTENNA, 433-435MHZ, -2.9DBI; Antenna Type:Helical; Frequency Min:433MHz; Frequency Max:435MHz; Antenna Mounting:-; Gain:-2.9dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

HELICAL ANTENNA, 433-435MHZ, -2.9DBI; Antenna Type:Helical; Frequency Min:433MHz; Frequency Max:435MHz; Antenna Mounting:-; Gain:-2.9dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 553-1696-ND 875-W3127 W3127 W3127 60AC3026
Product Name RF Antennas 433MHZ Rf Antenna RF Antennas - W3127 RF Antennas Helical Antenna, 433-435Mhz, -2.9Dbi; Antenna Type Pulse Larsen Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details