RF ANT 881MHZ HELICAL SOLDER SMD Product overview: W3117 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 881MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 881MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3117 can be used for catalog matching and distributor lookup.
881MHz Helical RF Antenna 869MHz ~ 894MHz 0dBi Solder Surface Mount
881MHz Helical RF Antenna 869MHz ~ 894MHz 0dBi Solder Surface Mount
881MHz Helical RF Antenna 869MHz ~ 894MHz 0dBi Solder Surface Mount
881MHz Helical RF Antenna 869MHz ~ 894MHz 0dBi Solder Surface Mount
HELICAL ANTENNA, 869-894MHZ; Antenna Type:Helical; Frequency Min:869MHz; Frequency Max:894MHz; Antenna Mounting:SMD; Gain:0dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3117 | 553-2745-6-ND | W3117 | 60AC3025 |
| Product Name | SMD 881MHZ Rf Antenna | RF Antennas | RF Antennas | Helical Antenna, 869-894Mhz; Antenna Type Pulse Larsen Antennas |
| Applications | RF Testing | RF Antennas |
Right hand circular polarised