Pulse Electronics Corporation RF Antennas W3113

Description
RF ANT 900MHZ HELICAL SOLDER SMD
Datasheet
Description
RF ANT 900MHZ HELICAL SOLDER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - W3113 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
W3113
RF Antennas W3113
RF ANT 900MHZ HELICAL SOLDER SMD

RF ANT 900MHZ HELICAL SOLDER SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number W3113
Product Name RF Antennas
Operating Frequency 902 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - CYBL11573-76FLXITCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54S138DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 863-SI47951A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details