Pulse Electronics Corporation 13.56MHZ Rfid Antenna W3102

Description
ANT EMBEDDED NFC 13.56MHZ Product overview: W3102 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.56MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, 13.56MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W3102 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANT EMBEDDED NFC 13.56MHZ Product overview: W3102 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.56MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, 13.56MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W3102 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RFID/NFC SMD Antenna operates at a center frequency of 13.56 MHz and features a compact size of 7.8 mm x 7.0 mm x 5.0 mm. It has an inductance of 4.7 µH and a nominal impedance of 50 Ω/80 Ω, with a low resistance of 0.25 Ω. The antenna is designed for a read distance of up to 17 mm, making it suitable for various RFID and NFC applications, including pairing and sharing. This product is fully compatible with surface mount technology (SMD) and is RoHS compliant, ensuring it meets environmental standards. It has an operating temperature range of -40°C to +125°C and a storage temperature range of -20°C to +80°C. The antenna is packaged in tape and reel format, with 1000 pieces per reel, facilitating easy integration into production processes. The moisture sensitivity level (MSL) is rated at level 3, indicating specific handling and storage requirements to maintain performance.

Datasheet Summary
Powered by GS/AI

The RFID/NFC SMD Antenna operates at a center frequency of 13.56 MHz and features a compact size of 7.8 mm x 7.0 mm x 5.0 mm. It has an inductance of 4.7 µH and a nominal impedance of 50 Ω/80 Ω, with a low resistance of 0.25 Ω. The antenna is designed for a read distance of up to 17 mm, making it suitable for various RFID and NFC applications, including pairing and sharing. This product is fully compatible with surface mount technology (SMD) and is RoHS compliant, ensuring it meets environmental standards. It has an operating temperature range of -40°C to +125°C and a storage temperature range of -20°C to +80°C. The antenna is packaged in tape and reel format, with 1000 pieces per reel, facilitating easy integration into production processes. The moisture sensitivity level (MSL) is rated at level 3, indicating specific handling and storage requirements to maintain performance.

Suppliers

Company
Product
Description
Supplier Links
13.56MHZ Rfid Antenna - 855-W3102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.56MHZ Rfid Antenna
855-W3102
13.56MHZ Rfid Antenna 855-W3102
ANT EMBEDDED NFC 13.56MHZ Product overview: W3102 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.56MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, 13.56MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W3102 can be used for catalog matching and distributor lookup.

ANT EMBEDDED NFC 13.56MHZ Product overview: W3102 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.56MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, 13.56MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W3102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFID Antennas - 553-W3102CT-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
553-W3102CT-ND
RFID Antennas 553-W3102CT-ND
13.56MHz General Purpose Coiled Inductor RF Antenna Surface Mount

13.56MHz General Purpose Coiled Inductor RF Antenna Surface Mount

Buy Now Datasheet
RFID Antennas - 553-W3102TR-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
553-W3102TR-ND
RFID Antennas 553-W3102TR-ND
13.56MHz General Purpose Coiled Inductor RF Antenna Surface Mount

13.56MHz General Purpose Coiled Inductor RF Antenna Surface Mount

Buy Now Datasheet
RFID Antennas - 553-W3102DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
553-W3102DKR-ND
RFID Antennas 553-W3102DKR-ND
13.56MHz General Purpose Coiled Inductor RF Antenna Surface Mount

13.56MHz General Purpose Coiled Inductor RF Antenna Surface Mount

Buy Now Datasheet
RF Antennas - W3102 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3102
RF Antennas W3102
13.56MHz General Purpose Coiled Inductor RF Antenna Surface Mount

13.56MHz General Purpose Coiled Inductor RF Antenna Surface Mount

Buy Now Datasheet
Rfid/nfc Smd Antenna, 13.56Mhz; Center Frequency Pulse Larsen Antennas - 85AC3121 - Newark, An Avnet Company
Chicago, IL, United States
Rfid/nfc Smd Antenna, 13.56Mhz; Center Frequency Pulse Larsen Antennas
85AC3121
Rfid/nfc Smd Antenna, 13.56Mhz; Center Frequency Pulse Larsen Antennas 85AC3121
RFID/NFC SMD ANTENNA, 13.56MHZ; Center Frequency:13.56MHz; Antenna Case Size:7.8mm x 7mm x 5mm; Product Range:- RoHS Compliant: Yes

RFID/NFC SMD ANTENNA, 13.56MHZ; Center Frequency:13.56MHz; Antenna Case Size:7.8mm x 7mm x 5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 855-W3102 553-W3102CT-ND W3102 85AC3121
Product Name 13.56MHZ Rfid Antenna RFID Antennas RF Antennas Rfid/nfc Smd Antenna, 13.56Mhz; Center Frequency Pulse Larsen Antennas
Applications RF Testing RFID General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details