Pulse Electronics Corporation RF Antennas W3100C

Description
915MHz ISM Helical RF Antenna -0.5dBi Solder Solder
Request a Quote Datasheet
Description
915MHz ISM Helical RF Antenna -0.5dBi Solder Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3100C-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3100C-ND
RF Antennas 553-W3100C-ND
915MHz ISM Helical RF Antenna -0.5dBi Solder Solder

915MHz ISM Helical RF Antenna -0.5dBi Solder Solder

Buy Now Datasheet
915MHZ Rf Antenna - 875-W3100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
915MHZ Rf Antenna
875-W3100C
915MHZ Rf Antenna 875-W3100C
ANT HELICAL COIL 915MHZ Product overview: W3100C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3100C can be used for catalog matching and distributor lookup.

ANT HELICAL COIL 915MHZ Product overview: W3100C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3100C
RF Antennas W3100C
915MHz ISM Helical RF Antenna -0.5dBi Solder Solder

915MHz ISM Helical RF Antenna -0.5dBi Solder Solder

Buy Now Datasheet
Helical Antenna, 915Mhz, -0.5Dbi; Antenna Type Pulse Larsen Antennas - 85AC3120 - Newark, An Avnet Company
Chicago, IL, United States
Helical Antenna, 915Mhz, -0.5Dbi; Antenna Type Pulse Larsen Antennas
85AC3120
Helical Antenna, 915Mhz, -0.5Dbi; Antenna Type Pulse Larsen Antennas 85AC3120
HELICAL ANTENNA, 915MHZ, -0.5DBI; Antenna Type:Helical; Frequency Min:-; Frequency Max:915MHz; Antenna Mounting:PCB; Gain:-0.5dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

HELICAL ANTENNA, 915MHZ, -0.5DBI; Antenna Type:Helical; Frequency Min:-; Frequency Max:915MHz; Antenna Mounting:PCB; Gain:-0.5dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W3100C-ND 875-W3100C W3100C 85AC3120
Product Name RF Antennas 915MHZ Rf Antenna RF Antennas Helical Antenna, 915Mhz, -0.5Dbi; Antenna Type Pulse Larsen Antennas
Applications ISM RF Testing ISM
Primary Frequency Range 915.0 MHz ? to 915.0 MHz
Gain -0.5000 dB -0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details