Pulse Electronics Corporation RF Antennas W3100B

Description
868MHz ISM Helical RF Antenna 0dBi Solder Solder
Request a Quote
Description
868MHz ISM Helical RF Antenna 0dBi Solder Solder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Helical Antenna, part number 85AC3119, operates at a frequency of 868 MHz with a gain of 0 dBi. It features a helical monopole design with a nominal impedance of 50 Ω and a voltage standing wave ratio (VSWR) of 2:1. The antenna is suitable for various applications, including ISM band radios and IoT devices. It can withstand a maximum input power of 2 W and is designed for vertical polarization. The antenna is constructed with a black radome and is compatible with PCB mounting through mechanical locking and soldering. It operates effectively within a temperature range of -40 to +85 °C and is RoHS compliant. The antenna's efficiency at 868 MHz is approximately 35%.

Datasheet Summary
Powered by GS/AI

The Helical Antenna, part number 85AC3119, operates at a frequency of 868 MHz with a gain of 0 dBi. It features a helical monopole design with a nominal impedance of 50 Ω and a voltage standing wave ratio (VSWR) of 2:1. The antenna is suitable for various applications, including ISM band radios and IoT devices. It can withstand a maximum input power of 2 W and is designed for vertical polarization. The antenna is constructed with a black radome and is compatible with PCB mounting through mechanical locking and soldering. It operates effectively within a temperature range of -40 to +85 °C and is RoHS compliant. The antenna's efficiency at 868 MHz is approximately 35%.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3100B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3100B-ND
RF Antennas 553-W3100B-ND
868MHz ISM Helical RF Antenna 0dBi Solder Solder

868MHz ISM Helical RF Antenna 0dBi Solder Solder

Buy Now Datasheet
868MHZ Rf Antenna - 875-W3100B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHZ Rf Antenna
875-W3100B
868MHZ Rf Antenna 875-W3100B
ANT HELICAL COIL 868MHZ Product overview: W3100B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3100B can be used for catalog matching and distributor lookup.

ANT HELICAL COIL 868MHZ Product overview: W3100B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3100B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3100B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3100B
RF Antennas W3100B
868MHz ISM Helical RF Antenna 0dBi Solder Solder

868MHz ISM Helical RF Antenna 0dBi Solder Solder

Buy Now Datasheet
Helical Antenna, 868Mhz, 0Dbi; Antenna Type Pulse Larsen Antennas - 85AC3119 - Newark, An Avnet Company
Chicago, IL, United States
Helical Antenna, 868Mhz, 0Dbi; Antenna Type Pulse Larsen Antennas
85AC3119
Helical Antenna, 868Mhz, 0Dbi; Antenna Type Pulse Larsen Antennas 85AC3119
HELICAL ANTENNA, 868MHZ, 0DBI; Antenna Type:Helical; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:PCB; Gain:0dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertica l; Product Range:W3100x Series RoHS Compliant: Yes

HELICAL ANTENNA, 868MHZ, 0DBI; Antenna Type:Helical; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:PCB; Gain:0dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Vertical; Product Range:W3100x Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W3100B-ND 875-W3100B W3100B 85AC3119
Product Name RF Antennas 868MHZ Rf Antenna RF Antennas Helical Antenna, 868Mhz, 0Dbi; Antenna Type Pulse Larsen Antennas
Applications ISM RF Testing ISM
Primary Frequency Range 868.0 MHz ? to 868.0 MHz
Gain 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details