Pulse Electronics Corporation RF Antennas W3095

Description
1.575GHz, 1.602GHz, 2.4GHz, 5.4GHz GLONASS, GPS Chip RF Antenna 1.575GHz ~ 1.61GHz, 2.4GHz ~ 2.49GHz, 4.9GHz ~ 5.85GHz 2.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz, 1.602GHz, 2.4GHz, 5.4GHz GLONASS, GPS Chip RF Antenna 1.575GHz ~ 1.61GHz, 2.4GHz ~ 2.49GHz, 4.9GHz ~ 5.85GHz 2.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2601-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2601-6-ND
RF Antennas 553-2601-6-ND
1.575GHz, 1.602GHz, 2.4GHz, 5.4GHz GLONASS, GPS Chip RF Antenna 1.575GHz ~ 1.61GHz, 2.4GHz ~ 2.49GHz, 4.9GHz ~ 5.85GHz 2.5dBi Solder Surface Mount

1.575GHz, 1.602GHz, 2.4GHz, 5.4GHz GLONASS, GPS Chip RF Antenna 1.575GHz ~ 1.61GHz, 2.4GHz ~ 2.49GHz, 4.9GHz ~ 5.85GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-2601-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2601-1-ND
RF Antennas 553-2601-1-ND
1.575GHz, 1.602GHz, 2.4GHz, 5.4GHz GLONASS, GPS Chip RF Antenna 1.575GHz ~ 1.61GHz, 2.4GHz ~ 2.49GHz, 4.9GHz ~ 5.85GHz 2.5dBi Solder Surface Mount

1.575GHz, 1.602GHz, 2.4GHz, 5.4GHz GLONASS, GPS Chip RF Antenna 1.575GHz ~ 1.61GHz, 2.4GHz ~ 2.49GHz, 4.9GHz ~ 5.85GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-2601-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2601-2-ND
RF Antennas 553-2601-2-ND
1.575GHz, 1.602GHz, 2.4GHz, 5.4GHz GLONASS, GPS Chip RF Antenna 1.575GHz ~ 1.61GHz, 2.4GHz ~ 2.49GHz, 4.9GHz ~ 5.85GHz 2.5dBi Solder Surface Mount

1.575GHz, 1.602GHz, 2.4GHz, 5.4GHz GLONASS, GPS Chip RF Antenna 1.575GHz ~ 1.61GHz, 2.4GHz ~ 2.49GHz, 4.9GHz ~ 5.85GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
1.575GHZ 1.602GHZ Rf Antenna - 875-W3095 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ 1.602GHZ Rf Antenna
875-W3095
1.575GHZ 1.602GHZ Rf Antenna 875-W3095
RF ANT 1.575GHZ/1.602GHZ CHIP Product overview: W3095 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ, 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3095 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ/1.602GHZ CHIP Product overview: W3095 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ, 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3095 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3095 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3095
RF Antennas W3095
1.575GHz, 1.602GHz, 2.4GHz, 5.4GHz GLONASS, GPS Chip RF Antenna 1.575GHz ~ 1.61GHz, 2.4GHz ~ 2.49GHz, 4.9GHz ~ 5.85GHz 2.5dBi Solder Surface Mount

1.575GHz, 1.602GHz, 2.4GHz, 5.4GHz GLONASS, GPS Chip RF Antenna 1.575GHz ~ 1.61GHz, 2.4GHz ~ 2.49GHz, 4.9GHz ~ 5.85GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-2601-6-ND 875-W3095 W3095
Product Name RF Antennas 1.575GHZ 1.602GHZ Rf Antenna RF Antennas
Applications GPS; GLONASS, GPS RF Testing GLONASS, GPS
Primary Frequency Range 1575.0 to 5400.0 MHz 1575.0 to 5850.0 MHz
Gain 2.5 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details