1.2095GHz, 1.5835GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.17GHz ~ 1.249GHz, 1.559GHz ~ 1.608GHz 1dBi, -1dBi Solder Surface Mount
1.2095GHz, 1.5835GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.17GHz ~ 1.249GHz, 1.559GHz ~ 1.608GHz 1dBi, -1dBi Solder Surface Mount
1.2095GHz, 1.5835GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.17GHz ~ 1.249GHz, 1.559GHz ~ 1.608GHz 1dBi, -1dBi Solder Surface Mount
ANT CER GNSS+L2+L5 3.2X10X2MM Product overview: W3089 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3089 can be used for catalog matching and distributor lookup.
1.2095GHz, 1.5835GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.17GHz ~ 1.249GHz, 1.559GHz ~ 1.608GHz 1dBi, -1dBi Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-W3089CT-ND | 875-W3089 | W3089 |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS | RF Testing | Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1209.5 to 1583.5 MHz | 1170.0 to 1608.0 MHz | |
| Gain | -1 to 1 dB |
Vertical